Search
Filters

TPS63002DRCTG4

IC REG BUCK BOOST 5V 1.6A 10SON
Manufacturer: Texas Instruments
rohs
Availability: 9,250 In Stock
The TPS63002DRCTG4 is manufactured by Texas Instruments, which is available in 10-VSON (3x3), with the function of Step-Up/Step-Down. The part operates from 1.8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.25MHz to 1.5MHz switching frequency, which is capable of supplying 1.6A (Switch) output current, with an output voltage of 5V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.6A (Switch)
Frequency - Switching 1.25MHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1112462-TPS63002DRCTG4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.6A (Switch)
Frequency - Switching 1.25MHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1112462-TPS63002DRCTG4
TPS63002DRCTG4 Price

TPS63002DRCTG4 Datasheet
TPS63002DRCTG4 Application

TPS63002DRCTG4 Replacement
TPS63002DRCTG4 Pdf

TPS63002DRCTG4 Pinout
TPS63002DRCTG4 Image

TPS63002DRCTG4 Picture
TPS63002DRCTG4 In Stock

TPS63002DRCTG4 Distributor
TPS63002DRCTG4 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TVS DIODE 3.3VWM 10.9VC SMD
27000
MOSFET N-CH 100V 140A TO-268
20000
Single D-type flip-flop with set and reset; positive edge trigger
27000
N-Channel Enhancement Mode Field Effect Transistor
20
SINGLE-CELL Li-ION CHARGE MANAGEMENT IC FOR PDAs AND INTERNET APPLIANCES
2
1.5 MHz, 1A Synchronous Buck Converter
2970