The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS70939DBVR

Part No TPS70939DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA, 30-V, 1-A IQ Voltage Regulators with Enable
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
Pricing & Ordering $3.381 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.6530
$50.877
22+
$4.6380
$102.036
34+
$4.4930
$152.762
46+
$4.3480
$200.008
60+
$4.2030
$252.180
80+
$3.7690
$301.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,000 pieces
MOQ: 9 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.9V
Voltage Dropout (Maximum) 1.4V @ 150mA
Output Current 150mA
Operating Supply Current 2.05μA ~ 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273118-TPS70939DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name TPS70939
Introduction Date November 12, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LC1251CC5TR38;  MCP1804T-3802I/MB; LC1251CC5TR39; 

Description

TPS70939DBVR - Voltage Regulator IC by Texas Instruments

The TPS70939DBVR from Texas Instruments is a highly efficient, low-dropout linear regulator (LDO) designed to deliver a fixed output of 3.9V with a maximum output current of 150mA. This compact IC is ideal for battery-powered and low-power applications due to its low quiescent current and excellent line and load transient response. Enclosed in a DBVR package, the TPS70939DBVR is perfect for space-constrained applications.

Key Features:

  • Output Voltage: Fixed 3.9V with high accuracy.
  • Output Current: Capable of delivering up to 150mA.
  • Low Dropout: Maintains regulation with minimal difference between the input and output voltages.
  • Low Quiescent Current: Ideal for battery-powered applications, enhancing battery life.
  • Thermal Shutdown and Overcurrent Protection: Ensures device safety and longevity under adverse conditions.
  • Reverse Current Protection: Prevents reverse current flow when the device is powered down.
  • High PSRR: Excellent power supply rejection ratio, minimizing noise from the power supply.
  • Small Footprint: SOT-23-5 package is suitable for space-constrained applications.

Applications:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Power management for sensors and analog circuits
  • Healthcare devices

The TPS70939DBVR's performance and features make it a versatile choice for designers looking for a reliable and efficient power management solution. Its ease of use, coupled with Texas Instruments' reputation for quality, ensures that this LDO can meet the stringent requirements of a wide array of electronic devices.