Search
Filters

TPS72101DBVTG4

IC REG LDO ADJ 0.15A SOT23-5
Manufacturer: Texas Instruments
rohs
Availability: 10,000 In Stock
Texas Instruments TPS72101DBVTG4, 150mA Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.24V @ 150mA maximum drop voltage. The TPS72101DBVTG4 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 1.22V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 2.5V
Dropout Voltage-Max 0.24V @ 150mA
Output Current 150mA
Operating Supply Current 120μA to 850μA
PSRR 48dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1112804-TPS72101DBVTG4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 2.5V
Dropout Voltage-Max 0.24V @ 150mA
Output Current 150mA
Operating Supply Current 120μA to 850μA
PSRR 48dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1112804-TPS72101DBVTG4
TPS72101DBVTG4 Price

TPS72101DBVTG4 Datasheet
TPS72101DBVTG4 Application

TPS72101DBVTG4 Replacement
TPS72101DBVTG4 Pdf

TPS72101DBVTG4 Pinout
TPS72101DBVTG4 Image

TPS72101DBVTG4 Picture
TPS72101DBVTG4 In Stock

TPS72101DBVTG4 Distributor
TPS72101DBVTG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
RF LDMOS Wideband Integrated Power Amplifiers
3058
RES SMD 0.005 OHM 1% 2W 2512
1
DIODE ARRAY SCHOTTKY 70V SOT363
15000
MOSFET P-CH 12V 5.5A 1206-8
28000
Very low drop voltage regulators with inhibit
3164