Search
Filters

TPS72201DBVRG4

Part No : TPS72201DBVRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 50MA SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,439 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 2.5V
Dropout Voltage-Max 0.1V @ 50mA
Output Current 50mA
Operating Supply Current 120μA to 550μA
PSRR 48dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112807-TPS72201DBVRG4
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Texas Instruments TPS72201DBVRG4, 50mA Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.1V @ 50mA maximum drop voltage. The TPS72201DBVRG4 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 1.22V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 2.5V
Dropout Voltage-Max 0.1V @ 50mA
Output Current 50mA
Operating Supply Current 120μA to 550μA
PSRR 48dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112807-TPS72201DBVRG4
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS72201DBVRG4
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
TPS72201DBVRG4 Price

TPS72201DBVRG4 Datasheet
TPS72201DBVRG4 Application

TPS72201DBVRG4 Replacement
TPS72201DBVRG4 Pdf

TPS72201DBVRG4 Pinout
TPS72201DBVRG4 Image

TPS72201DBVRG4 Picture
TPS72201DBVRG4 In Stock

TPS72201DBVRG4 Distributor
TPS72201DBVRG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.2V 50MA SOT23-5
1474
DIODE ARRAY SCHOTTKY 30V TO220AB
47
IC MCU 8BIT 96KB FLASH 40QFN / MCU 8-bit 8051 CISC 96KB Flash 2.5V/3.3V/5V Automotive 40-Pin QFN EP T/R
80
IC FLASH 128MBIT 50NS 48TSOP
206
Quad buffers 3-State
1955

Top Sellers