Search
Filters

TPS72501KTTTG3

Part No : TPS72501KTTTG3
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 1A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,843 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.28V @ 1A
Output Current 1A
Operating Supply Current 225μA to 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1112827-TPS72501KTTTG3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Texas Instruments TPS72501KTTTG3, 1A Adjustable REG LDO, offers a maximum input voltage of 6V, with a 0.28V @ 1A maximum drop voltage. The TPS72501KTTTG3 is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 1.22V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.28V @ 1A
Output Current 1A
Operating Supply Current 225μA to 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1112827-TPS72501KTTTG3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS72501KTTTG3
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
TPS72501KTTTG3 Price

TPS72501KTTTG3 Datasheet
TPS72501KTTTG3 Application

TPS72501KTTTG3 Replacement
TPS72501KTTTG3 Pdf

TPS72501KTTTG3 Pinout
TPS72501KTTTG3 Image

TPS72501KTTTG3 Picture
TPS72501KTTTG3 In Stock

TPS72501KTTTG3 Distributor
TPS72501KTTTG3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Zener diode
800
IC DGTL POT 128POS 10K 16LFCSP
1
64/256/512/1K/2K/4K/8K x 9 Synchronous FIFOs
14
PNP Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
830

Top Sellers