Search
Filters

TPS72525KTTRG3

Part No : TPS72525KTTRG3
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V 1A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Application Field Used in Communications & Networking, LED Lighting, Industrial
Supply and Demand Status Balance
Fake Threat In the Open Market 50 pct.
Popularity Medium
Win Source Part Number 1112841-TPS72525KTTRG3
Case / Package DDPAK/TO-263-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Control Features Enable, Reset
PSRR 60dB (1kHz)
Operating Supply Current 225μA to 325μA
Output Current 1A
Dropout Voltage-Max 0.28V @ 1A
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 6V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments TPS72525KTTRG3, 1A Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.28V @ 1A maximum drop voltage. The TPS72525KTTRG3 is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Application Field Used in Communications & Networking, LED Lighting, Industrial
Supply and Demand Status Balance
Fake Threat In the Open Market 50 pct.
Popularity Medium
Win Source Part Number 1112841-TPS72525KTTRG3
Case / Package DDPAK/TO-263-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Control Features Enable, Reset
PSRR 60dB (1kHz)
Operating Supply Current 225μA to 325μA
Output Current 1A
Dropout Voltage-Max 0.28V @ 1A
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 6V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS72525KTTRG3
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
TPS72525KTTRG3 Price

TPS72525KTTRG3 Datasheet
TPS72525KTTRG3 Application

TPS72525KTTRG3 Replacement
TPS72525KTTRG3 Pdf

TPS72525KTTRG3 Pinout
TPS72525KTTRG3 Image

TPS72525KTTRG3 Picture
TPS72525KTTRG3 In Stock

TPS72525KTTRG3 Distributor
TPS72525KTTRG3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SYNCHRONOUS 8-BIT UP/DOWN COUNTERS
2
Triple 3-Input AND Gate
22
IC TXRX DUAL RS-232 3.3 16TSSOP
309
IC OPAMP CURR SENSE 200KHZ 8MSOP
IC TXRX RS-232 3.3V W/SD 18SOIC

Top Sellers