TPS73633DCQRG4

Part No :
TPS73633DCQRG4
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
LDO Regulator Pos 3.3V 0.4A 6-Pin(5+Tab) SOT-223 T/R / IC REG LDO 3.3V 0.4A SOT223-6
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
Unit Price
Ext. Price
35+
$1.4880
$52.080
85+
$1.2340
$104.890
130+
$1.1980
$155.740
175+
$1.1620
$203.350
225+
$1.1250
$253.125
295+
$1.0170
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 16,000 pieces
MOQ: 35 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 1112987-TPS73633DCQRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Portable Devices, Power Management
Family Name TPS73633
Introduction Date October 31, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
RT9020-33PU5; XC6503D331MR-G; AME8801AEEVZ;  TS9005SCY RM; 
Texas Instruments TPS73633DCQRG4, 400mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.2V @ 400mA maximum drop voltage. The TPS73633DCQRG4 is fully intergrated into a SOT-223-6 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 1112987-TPS73633DCQRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Portable Devices, Power Management
Family Name TPS73633
Introduction Date October 31, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
RT9020-33PU5; XC6503D331MR-G; AME8801AEEVZ;  TS9005SCY RM; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS73633DCQRG4
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
TPS73633DCQRG4 Price

TPS73633DCQRG4 Datasheet
TPS73633DCQRG4 Application

TPS73633DCQRG4 Replacement
TPS73633DCQRG4 Pdf

TPS73633DCQRG4 Pinout
TPS73633DCQRG4 Image

TPS73633DCQRG4 Picture
TPS73633DCQRG4 In Stock

TPS73633DCQRG4 Distributor
TPS73633DCQRG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Small Signal Diode | DIODE GEN PURP 70V 200MA DO35
1800
AU1350 A2 IC SD MEDIA PROCESSOR
145
IC MCU 8BIT 3KB FLASH 28SSOP
430
IC VOLT DETECTOR STD 4-SOP
2960
Simple Drive Requirement, Small Size & Lower Profile
1500
IC MONO MULTIVIBRATR DUAL 16SOIC
1700

Top Sellers