Search
Filters

TPS74701QDRCRQ1

Part No : TPS74701QDRCRQ1
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.5A 10SON
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€1.856
€46.397
55+
€1.570
€86.370
85+
€1.522
€129.387
120+
€1.475
€176.988
155+
€1.428
€221.278
205+
€1.285
€263.392
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,748 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 1.39V @ 500mA
Output Current 500mA
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1113023-TPS74701QDRCRQ1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Family Name TPS74701-Q1
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LD59150PURY; NCV59748MNADJTBG;  NCV59748MWADJTBG; 
Texas Instruments TPS74701QDRCRQ1, 500mA Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 1.39V @ 500mA maximum drop voltage. The TPS74701QDRCRQ1 is fully intergrated into a 10-VSON (3x3) package, opreating at different temperatures from -40°C to 125°C, with 0.8V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 1.39V @ 500mA
Output Current 500mA
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1113023-TPS74701QDRCRQ1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Family Name TPS74701-Q1
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LD59150PURY; NCV59748MNADJTBG;  NCV59748MWADJTBG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS74701QDRCRQ1
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
TPS74701QDRCRQ1 Price

TPS74701QDRCRQ1 Datasheet
TPS74701QDRCRQ1 Application

TPS74701QDRCRQ1 Replacement
TPS74701QDRCRQ1 Pdf

TPS74701QDRCRQ1 Pinout
TPS74701QDRCRQ1 Image

TPS74701QDRCRQ1 Picture
TPS74701QDRCRQ1 In Stock

TPS74701QDRCRQ1 Distributor
TPS74701QDRCRQ1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Fast CMOS Octal Buffer/Line Drivers
126
IC DAC 8BIT MULT HS MONO 16-CDIP
595
Commercial Composition 9mm Diameter Variable Resistors
576
DIODE ZENER 7.5V 320MW SOD323
300
TRIAC SENS GATE 600V SOT223
3050
CONN HEADER 40POS 2ROW VERT