Search
Filters

TPS75115QPWP

Part No :
TPS75115QPWP
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LINEAR 1.5V 1.5A 20HTSSOP / TPS751xxQ with Power Good Output, TPS753xxQ with RESET Output FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 28 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.5V
Maximum Dropout Voltage 0.30V at 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 125μA
PSRR 63dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Part Number Series TPS75115
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Popularity Low
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Win Source Part Number 813746-TPS75115QPWP
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.5V
Maximum Dropout Voltage 0.30V at 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 125μA
PSRR 63dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Part Number Series TPS75115
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Popularity Low
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Win Source Part Number 813746-TPS75115QPWP
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS75115QPWP
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
TPS75115QPWP Price

TPS75115QPWP Datasheet
TPS75115QPWP Application

TPS75115QPWP Replacement
TPS75115QPWP Pdf

TPS75115QPWP Pinout
TPS75115QPWP Image

TPS75115QPWP Picture
TPS75115QPWP In Stock

TPS75115QPWP Distributor
TPS75115QPWP PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Analog Devices USB-Based Emulator and High Performance USB-Based Emulator
6
IC CPLD 72MC 15NS 100TQFP
30
Single Supply 3.0 V to 44 V Operational Amplifiers
49
5V, 3.3V, ISR™ High-Performance CPLDs
16
3.3V ZERO DELAY CLOCK BUFFER
505
SSR OCMOS FET 400MA NO 4-SOP TR
4

Top Sellers