Search
Filters

TPS76133DBVRG4

Part No : TPS76133DBVRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.1A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.28V @ 100mA
Output Current 100mA
Operating Supply Current 115μA to 4mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113121-TPS76133DBVRG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Texas Instruments TPS76133DBVRG4, 100mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.28V @ 100mA maximum drop voltage. The TPS76133DBVRG4 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.28V @ 100mA
Output Current 100mA
Operating Supply Current 115μA to 4mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113121-TPS76133DBVRG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS76133DBVRG4
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
TPS76133DBVRG4 Price

TPS76133DBVRG4 Datasheet
TPS76133DBVRG4 Application

TPS76133DBVRG4 Replacement
TPS76133DBVRG4 Pdf

TPS76133DBVRG4 Pinout
TPS76133DBVRG4 Image

TPS76133DBVRG4 Picture
TPS76133DBVRG4 In Stock

TPS76133DBVRG4 Distributor
TPS76133DBVRG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC PWR 8-BIT SHIFT REGIS 20-SOIC
1001
HIGH PERFORMANCE 256K X 16 EDO PAGE MODE CMOS DYNAMIC RAM OPTIONAL SELF REFRESH
33
IC DAC 12BIT MULT 20-PLCC
37
FIXED IND 68UH 130MA 6 OHM SMD
82
IC AMP AUDIO .025W STER 12UCSP
219
PNP General Purpose Transistor
5800
EVAL MODULE 2 FOR TAS3108
8
IC BUCK CTRLR 8BIT PROG 40-LFCSP
8
IC OPAMP GP 8.4MHZ RRO SOT23-5
1493

Top Sellers