The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS76701QPWPRQ1

Part No TPS76701QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 20HTSSOP
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1113184-TPS76701QPWPRQ1
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance

Description

Product Overview: TPS76701QPWPRQ1 - Texas Instruments

The TPS76701QPWPRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This regulator is optimized for fast transient response and is suitable for a variety of applications, including automotive systems, industrial controls, and other electronics requiring stable power supply conditions.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.0V, which is ideal for powering sensitive electronic circuits that require a precise and stable voltage supply.
  • Current Capacity: It is capable of delivering up to 1A of continuous output current, making it suitable for moderate to high power applications.
  • Dropout Voltage: The TPS76701QPWPRQ1 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the system from damage due to overheating.
  • Overcurrent Protection: It also features overcurrent protection, which helps prevent damage to the device in the event of excessive load conditions.
  • Stability: The LDO is stable with output capacitors as low as 10 µF, offering flexibility in design and ensuring stable operation across various load conditions and temperature ranges.
  • Package: The TPS76701QPWPRQ1 comes in a PowerPad thermally enhanced 20-pin HTSSOP package, which allows for efficient heat dissipation and space-saving on the PCB.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the rigorous standards required for use in vehicle electronics.

Applications

The TPS76701QPWPRQ1 is ideal for a wide range of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Power supplies for microcontrollers and DSPs
  • Industrial control systems
  • Portable and battery-powered devices
  • Communication equipment

With its robust feature set and compliance with automotive standards, the TPS76701QPWPRQ1 from Texas Instruments is a reliable choice for systems that demand high efficiency, precision, and durability.