Search
Filters

TPS76930DBVTG4

Part No :
TPS76930DBVTG4
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3V 0.1A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.23V @ 100mA
Output Current 100mA
Operating Supply Current 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113235-TPS76930DBVTG4
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Texas Instruments TPS76930DBVTG4, 100mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 0.23V @ 100mA maximum drop voltage. The TPS76930DBVTG4 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.23V @ 100mA
Output Current 100mA
Operating Supply Current 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113235-TPS76930DBVTG4
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS76930DBVTG4
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
TPS76930DBVTG4 Price

TPS76930DBVTG4 Datasheet
TPS76930DBVTG4 Application

TPS76930DBVTG4 Replacement
TPS76930DBVTG4 Pdf

TPS76930DBVTG4 Pinout
TPS76930DBVTG4 Image

TPS76930DBVTG4 Picture
TPS76930DBVTG4 In Stock

TPS76930DBVTG4 Distributor
TPS76930DBVTG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC HEX INVERTER OPN DRN 14-SOIC
238
IC VREF SHUNT ADJ SOT23-3
8630
IC DECODER/DMUX 1-8 LSTTL 16DIP
180
+/- 15kV ESD Protected, +3V to +5.5V, Low Power, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 5/3 RS232 FULL 24SOIC
200
IC OPAMP JFET 1MHZ 8DIP
23
3-TERMINAL ADJUSTABLE REGULATOR
17
IC MCU 16BIT 60KB FLASH 80LQFP / MCU 16-bit MSP430 RISC 60KB Flash 2.5V/3.3V 80-Pin LQFP Tray
59
MEDIUM POWER SWITCHING USE INSULATED TYPE

Top Sellers