Search
Filters

TPS77027DBVTG4

Part No : TPS77027DBVTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.7V 50MA SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity
Control Features Enable
PSRR 60dB (1kHz)
Output Current 50mA
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Input Voltage 10V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Operating Supply Current 28μA
Win Source Part Number 1113247-TPS77027DBVTG4
Texas Instruments TPS77027DBVTG4, 50mA Fixed REG LDO, offers a maximum input voltage of 10V, the TPS77027DBVTG4 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 2.7V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity
Control Features Enable
PSRR 60dB (1kHz)
Output Current 50mA
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Input Voltage 10V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Operating Supply Current 28μA
Win Source Part Number 1113247-TPS77027DBVTG4
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS77027DBVTG4
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
TPS77027DBVTG4 Price

TPS77027DBVTG4 Datasheet
TPS77027DBVTG4 Application

TPS77027DBVTG4 Replacement
TPS77027DBVTG4 Pdf

TPS77027DBVTG4 Pinout
TPS77027DBVTG4 Image

TPS77027DBVTG4 Picture
TPS77027DBVTG4 In Stock

TPS77027DBVTG4 Distributor
TPS77027DBVTG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC FPGA 377 I/O 780FBGA
30
BOARD EVALUATION IX6R11S3 / IX6R11 Half Bridge Driver Evaluation Board
516
IC FPGA 512 I/O 680FBGA
3
IC OPAMP GP 550KHZ RRO 14TSSOP
1316
Dual, Current-Limited, High-Side P-Channel Switches with Thermal Shutdown | IC SW MOSFET DUAL P-CH W/SD8SOIC
25
IC 8STG SHFT/STOR BUS REG 16SOIC
1000

Top Sellers