Search
Filters

TPS78001DRVTG4

Part No : TPS78001DRVTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.15A 6SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.25V
Output Current 150mA
Operating Supply Current 800nA to 5μA
PSRR 40dB to 15dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1113302-TPS78001DRVTG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Texas Instruments TPS78001DRVTG4, 150mA Adjustable REG LDO, offers a maximum input voltage of 5.5V, the TPS78001DRVTG4 is fully intergrated into a 6-SON (2x2) package, opreating at different temperatures from -40°C to 125°C, with 1.22V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.25V
Output Current 150mA
Operating Supply Current 800nA to 5μA
PSRR 40dB to 15dB (10Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1113302-TPS78001DRVTG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS78001DRVTG4
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
TPS78001DRVTG4 Price

TPS78001DRVTG4 Datasheet
TPS78001DRVTG4 Application

TPS78001DRVTG4 Replacement
TPS78001DRVTG4 Pdf

TPS78001DRVTG4 Pinout
TPS78001DRVTG4 Image

TPS78001DRVTG4 Picture
TPS78001DRVTG4 In Stock

TPS78001DRVTG4 Distributor
TPS78001DRVTG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC SNGL SCHMITT-TRIG INV SOT-5
5050
IC MCU 16BIT 64KB FLASH 32LQFP
60
PTC RESET FUSE 60V 145MA RADIAL
250
IC MCU 32BIT 1MB FLASH 64WLCSP
2405
IC INVERTING FET DRVR SOT23-5
87
TVS DIODE 77.8VWM 125VC SMC
250
IC MCU 32BIT 32KB FLASH 100BGA
30

Top Sellers