Search
Filters

TPS79330YEQR

Part No : TPS79330YEQR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.2A 5DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.2V @ 200mA
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB to 43dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1113403-TPS79330YEQR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Texas Instruments TPS79330YEQR, 200mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.2V @ 200mA maximum drop voltage. The TPS79330YEQR is fully intergrated into a 5-DSBGA package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.2V @ 200mA
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB to 43dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1113403-TPS79330YEQR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS79330YEQR
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
TPS79330YEQR Price

TPS79330YEQR Datasheet
TPS79330YEQR Application

TPS79330YEQR Replacement
TPS79330YEQR Pdf

TPS79330YEQR Pinout
TPS79330YEQR Image

TPS79330YEQR Picture
TPS79330YEQR In Stock

TPS79330YEQR Distributor
TPS79330YEQR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET 2N-CH 30V 16A POWERPAIR
680
LM2595 SIMPLE SWITCHER® Power Converter 150 kHz 1A Step-Down Voltage Regulator | IC REG BUCK 12V 1A TO263-5
3
CONN SFP+ CAGE 1X4 SPRINGS
42
RES SMD 3.9 OHM 5% 3/4W 2010
390
BRIDGE RECT 1PHASE 50V 6A KBU
49
IC DECODER 3-TO-8 LINE 16-TSSOP
85
IC POT DGTL CTRL 50K OHM 8-SOIC
114

Top Sellers