Search
Filters

TPS79601KTTTG3

Part No : TPS79601KTTTG3
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 1A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,950 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 385μA
PSRR 59dB to 42dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1113437-TPS79601KTTTG3
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Texas Instruments TPS79601KTTTG3, 1A Adjustable REG LDO, offers a maximum input voltage of 5.5V, the TPS79601KTTTG3 is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 385μA
PSRR 59dB to 42dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1113437-TPS79601KTTTG3
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS79601KTTTG3
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
TPS79601KTTTG3 Price

TPS79601KTTTG3 Datasheet
TPS79601KTTTG3 Application

TPS79601KTTTG3 Replacement
TPS79601KTTTG3 Pdf

TPS79601KTTTG3 Pinout
TPS79601KTTTG3 Image

TPS79601KTTTG3 Picture
TPS79601KTTTG3 In Stock

TPS79601KTTTG3 Distributor
TPS79601KTTTG3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Dual 150mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 150MA 8VSSOP
561
DIODE ZENER 5.1V 500MW SOD123
300
TRIMMER 1K OHM 0.25W SMD
3551
Fast ±150mA Power Buffer
IC TRANSCVR 8BIT N-INV 24DIP
345
IC REG BCK 1.5V 0.5A SYNC 8DSBGA
3
Spread Spectrum Clock Generator
2011

Top Sellers