Search
Filters

TPS79650DRBR

Part No : TPS79650DRBR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 1A 8SON
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.450
€48.997
50+
€2.073
€103.667
75+
€2.010
€150.734
100+
€1.947
€194.719
130+
€1.885
€244.997
170+
€1.696
€288.293
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 966 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 1A
Output Current 1A
Operating Supply Current 385μA
PSRR 59dB to 42dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1113458-TPS79650DRBR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Family Name TPS79650
Introduction Date October 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ISL80101IR50Z-T;  MCP1826S5002E/DC;  LDL112PV50R; 
Texas Instruments TPS79650DRBR, 1A Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.3V @ 1A maximum drop voltage. The TPS79650DRBR is fully intergrated into a 8-SON (3x3) package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 1A
Output Current 1A
Operating Supply Current 385μA
PSRR 59dB to 42dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1113458-TPS79650DRBR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Family Name TPS79650
Introduction Date October 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ISL80101IR50Z-T;  MCP1826S5002E/DC;  LDL112PV50R; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS79650DRBR
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
TPS79650DRBR Price

TPS79650DRBR Datasheet
TPS79650DRBR Application

TPS79650DRBR Replacement
TPS79650DRBR Pdf

TPS79650DRBR Pinout
TPS79650DRBR Image

TPS79650DRBR Picture
TPS79650DRBR In Stock

TPS79650DRBR Distributor
TPS79650DRBR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
RECT BRIDGE GPP 1000V 0.8A MBS
IC TXRX RS232 SERIAL 24SSOP
75
IC POT TRIMMER NV 10K 8-USOP
3
IC 24-BIT 1 CHAN A/D 18-SOIC
30
IC OFFLINE SWIT OTP OCP HV 8DIP
92
IC REG CTRLR BUCK 8SON
4157
Low-Drop Voltage Regulator
31

Top Sellers