Search
Filters

TPS79919YZUR

Part No : TPS79919YZUR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.9V 0.2A 5DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,420 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.9V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB to 38dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA (1x1.37)
Win Source Part Number 1113487-TPS79919YZUR
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Texas Instruments TPS79919YZUR, 200mA Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.18V @ 200mA maximum drop voltage. The TPS79919YZUR is fully intergrated into a 5-DSBGA (1x1.37) package, opreating at different temperatures from -40°C to 125°C, with 1.9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.9V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB to 38dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA (1x1.37)
Win Source Part Number 1113487-TPS79919YZUR
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS79919YZUR
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
TPS79919YZUR Price

TPS79919YZUR Datasheet
TPS79919YZUR Application

TPS79919YZUR Replacement
TPS79919YZUR Pdf

TPS79919YZUR Pinout
TPS79919YZUR Image

TPS79919YZUR Picture
TPS79919YZUR In Stock

TPS79919YZUR Distributor
TPS79919YZUR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC EEPROM 512KBIT 1MHZ 8DBGA
35
CAP TANT POLY 100UF 10V 2917
54
Surface Mount Automotive Transient Voltage Suppressors
450
High- Performance EE PLD
50
IC REG LDO 2.5V 1A SOT23-5
2055

Top Sellers