Search
Filters

TPS79928DRVTG4

Part No : TPS79928DRVTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.8V 0.2A 6SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB to 38dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1113500-TPS79928DRVTG4
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Texas Instruments TPS79928DRVTG4, 200mA Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.18V @ 200mA maximum drop voltage. The TPS79928DRVTG4 is fully intergrated into a 6-SON (2x2) package, opreating at different temperatures from -40°C to 125°C, with 2.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB to 38dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1113500-TPS79928DRVTG4
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS79928DRVTG4
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
TPS79928DRVTG4 Price

TPS79928DRVTG4 Datasheet
TPS79928DRVTG4 Application

TPS79928DRVTG4 Replacement
TPS79928DRVTG4 Pdf

TPS79928DRVTG4 Pinout
TPS79928DRVTG4 Image

TPS79928DRVTG4 Picture
TPS79928DRVTG4 In Stock

TPS79928DRVTG4 Distributor
TPS79928DRVTG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC ADC 14BIT 200KSPS LP 8-SOIC
357
Vertical Deflection Booster for 2.5-APPTV/Monitor Applications with 70-V Flyback Generator
92
IC CURRENT SENSE 0.2& 16SOIC
80

Top Sellers