Search
Filters

TPS7A3701DRVR

Part No : TPS7A3701DRVR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 1A 6SON
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
$0.692
$51.900
175+
$0.585
$102.375
265+
$0.567
$150.255
365+
$0.550
$200.750
470+
$0.532
$250.040
630+
$0.479
$301.770
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 13,709 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.37V
Dropout Voltage-Max 0.2V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1113530-TPS7A3701DRVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
Family Name TPS7A37
Introduction Date March 16, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TS1117CZ C0G;  CAT6219-ADJVP5GT3;  TS1117CZ; 

Texas Instruments TPS7A3701DRVR, 1A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.2V @ 1A maximum drop voltage. The TPS7A3701DRVR is fully intergrated into a 6-SON (2x2) package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.37V
Dropout Voltage-Max 0.2V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1113530-TPS7A3701DRVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient
Family Name TPS7A37
Introduction Date March 16, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TS1117CZ C0G;  CAT6219-ADJVP5GT3;  TS1117CZ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS7A3701DRVR
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
TPS7A3701DRVR Price

TPS7A3701DRVR Datasheet
TPS7A3701DRVR Application

TPS7A3701DRVR Replacement
TPS7A3701DRVR Pdf

TPS7A3701DRVR Pinout
TPS7A3701DRVR Image

TPS7A3701DRVR Picture
TPS7A3701DRVR In Stock

TPS7A3701DRVR Distributor
TPS7A3701DRVR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Micropower Undervoltage-Sensing Circuit
206
3V 256M-BIT SERIAL FLASH MEMORY WITH DUAL/QUAD SPI & QPI
350
IC DRIVER HIGH SIDE 2CH 16-SOIC
92
DIODE ZENER 10V 500MW DO35
63
DIODE ZENER 20V 250MW SOD523
300
IC DAC 24BIT STER 2VRMS 20TSSOP
880
CAP TANT 100UF 20V 20% 2924
240