We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TPS7A6633QDGNRQ1

Part No : TPS7A6633QDGNRQ1
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.15A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.296
$51.840
95+
$1.096
$104.120
145+
$1.063
$154.135
195+
$1.030
$200.850
255+
$0.997
$254.235
335+
$0.897
$300.495
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,004 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.45V @ 150mA
Output Current 150mA
Operating Supply Current 20μA
PSRR 60dB to 40dB (100Hz to 100kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1113557-TPS7A6633QDGNRQ1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Family Name TPS7A6633-Q1
Introduction Date November 12, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TLE 4296 GV33; TLE4296GV33XT;  TLE4299GV33XT; 
Texas Instruments TPS7A6633QDGNRQ1, 150mA Fixed REG LDO, offers a maximum input voltage of 40V, with a 0.45V @ 150mA maximum drop voltage. The TPS7A6633QDGNRQ1 is fully intergrated into a 8-MSOP-PowerPad package, opreating at different temperatures from -40°C to 150°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.45V @ 150mA
Output Current 150mA
Operating Supply Current 20μA
PSRR 60dB to 40dB (100Hz to 100kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1113557-TPS7A6633QDGNRQ1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Family Name TPS7A6633-Q1
Introduction Date November 12, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TLE 4296 GV33; TLE4296GV33XT;  TLE4299GV33XT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS7A6633QDGNRQ1
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
TPS7A6633QDGNRQ1 Price

TPS7A6633QDGNRQ1 Datasheet
TPS7A6633QDGNRQ1 Application

TPS7A6633QDGNRQ1 Replacement
TPS7A6633QDGNRQ1 Pdf

TPS7A6633QDGNRQ1 Pinout
TPS7A6633QDGNRQ1 Image

TPS7A6633QDGNRQ1 Picture
TPS7A6633QDGNRQ1 In Stock

TPS7A6633QDGNRQ1 Distributor
TPS7A6633QDGNRQ1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 20SSOP
206
TAPE CARRIER SUPER LOW NOISE INGAAS HEMT
100
MOSFET N-CH 100V 80A TO-262AB
267
IC RESET GEN 3.08V VTH SOT23-3
84
IC REG LINEAR 1.5V 5A TO263-2 / 5A LOW DROPOUT LINEAR REGULATOR
10
IC VREF SERIES 4.096V 8UMAX
76
IC SYNCH MOSFET CNTRLR 4A 8SO
826