Search
Filters

TPS82674SIPT

600-mA, High-Efficiency MicroSiP Step-Down Converter (Profile
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 16,500 In Stock
Texas Instruments TPS82674SIPT is available at WIN SOURCE. Please review product page below for detailed information, including TPS82674SIPT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TPS82674SIPT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 4.8V
Voltage - Output 1 1.2V
Current - Output (Maximum) 600mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 8-VBGA Module
Size 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package 8-uSIP
Win Source Part Number 1273691-TPS82674SIPT
Manufacturer Homepage www.ti.com
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
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 4.8V
Voltage - Output 1 1.2V
Current - Output (Maximum) 600mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 8-VBGA Module
Size 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package 8-uSIP
Win Source Part Number 1273691-TPS82674SIPT
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
TPS82674SIPT Price

TPS82674SIPT Datasheet
TPS82674SIPT Application

TPS82674SIPT Replacement
TPS82674SIPT Pdf

TPS82674SIPT Pinout
TPS82674SIPT Image

TPS82674SIPT Picture
TPS82674SIPT In Stock

TPS82674SIPT Distributor
TPS82674SIPT Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT 2.048V SOT23
30
High Speed Digital Isolators
12572
IC RF FRONT END MOD 2.4GHZ 24QFN
2353
IC RCVR HDMI 165MHZ LP 64LQFP
672
IC EEPROM 256KBIT 1MHZ 8TSSOP
40000