Search
Filters

TPS82740ASIPR

Part No : TPS82740ASIPR
Manufacturer : Texas Instruments
Catalog : Power Supplies Board Mount DCDC Converters
Description : MicroSIP Step Down Converter Module for Low Power Applications
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
21+
€2.147
€45.077
50+
€1.816
€90.810
80+
€1.761
€140.904
110+
€1.706
€187.704
140+
€1.652
€231.210
185+
€1.487
€275.058
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,850 pieces can ship immediately
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 5.5V
Voltage - Output 1 1.8 ~ 2.5 V
Current - Output (Maximum) 200mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 9-TBGA Module
Size 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package 9-USIP
Win Source Part Number 1273694-TPS82740ASIPR
Manufacturer Homepage www.ti.com
Family Name TPS82740A
Introduction Date June 19, 2014
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
CE-0929;  TPS82740ASIPT; 
Texas Instruments TPS82740ASIPR is available at WIN SOURCE. Please review product page below for detailed information, including TPS82740ASIPR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TPS82740ASIPR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 5.5V
Voltage - Output 1 1.8 ~ 2.5 V
Current - Output (Maximum) 200mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 9-TBGA Module
Size 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package 9-USIP
Win Source Part Number 1273694-TPS82740ASIPR
Manufacturer Homepage www.ti.com
Family Name TPS82740A
Introduction Date June 19, 2014
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
CE-0929;  TPS82740ASIPT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS82740ASIPR
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
TPS82740ASIPR Price

TPS82740ASIPR Datasheet
TPS82740ASIPR Application

TPS82740ASIPR Replacement
TPS82740ASIPR Pdf

TPS82740ASIPR Pinout
TPS82740ASIPR Image

TPS82740ASIPR Picture
TPS82740ASIPR In Stock

TPS82740ASIPR Distributor
TPS82740ASIPR Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC OFFLINE CTRLR SMPS CM 8DIP
113
P-CHANNEL ENHANCEMENT MOSFET
1900
IC MCU 8BIT 8KB FLASH 32LQFP
22
Power MOS 7TM is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS.
Silicon N-Channel MOS FET
10