Search
Filters

TPS92630QPWPRQ1

Part No : TPS92630QPWPRQ1
Manufacturer : Texas Instruments
Catalog : Electronic Wholesale
Description : Three-Channel Linear LED Driver With Analog and PWM Dimming | IC N-CH CTRLR LED DRVR 16HTSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€1.019
€50.943
115+
€0.862
€99.117
175+
€0.836
€146.280
240+
€0.810
€194.372
310+
€0.784
€243.003
410+
€0.706
€289.410
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 72,342 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX16803ATE;  MAX16803ATE/V+T; MAX16823AUE/V+T;  
ECCN EAR99
Introduction Date February 12, 2014
Family Name TPS92630
Manufacturer Homepage www.ti.com
Win Source Part Number 1273728-TPS92630QPWPRQ1
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 1
Supplier Device Package 16-HTSSOP
Manufacturer Package 16-PowerTSSOP
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Applications Automotive
Dimming Analog, PWM
Current - Output / Channel 450mA
Voltage - Output 4V ~ 75V
Voltage - Supply (Maximum) 40V
Voltage - Supply (Minimum) 5V
Number of Outputs 3
Internal Switch(s) Yes
Type Linear
Packaging Reel
Manufacturer Texas Instruments
Categories Integrated Circuits
TPS92630-Q1 Key Features for Automotive Rear Lights: ? Industry's Only Single-LED Short-Circuit Detection Solution: Single-LED Short-Circuit Detection and Comprehensive Diagnostics Provides Designers with Flexibility to Meet Different Traffic Rules in Different Countries ; ? Multi-chip fault bus connections: Not only can a single bus support up to 15 IC connections, and no additional microcontrollers allow for easy logic control. Saves valuable board space and cost compared to previous generations ? Threshold program
Products specifications
ECAD Module
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX16803ATE;  MAX16803ATE/V+T; MAX16823AUE/V+T;  
ECCN EAR99
Introduction Date February 12, 2014
Family Name TPS92630
Manufacturer Homepage www.ti.com
Win Source Part Number 1273728-TPS92630QPWPRQ1
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 1
Supplier Device Package 16-HTSSOP
Manufacturer Package 16-PowerTSSOP
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Applications Automotive
Dimming Analog, PWM
Current - Output / Channel 450mA
Voltage - Output 4V ~ 75V
Voltage - Supply (Maximum) 40V
Voltage - Supply (Minimum) 5V
Number of Outputs 3
Internal Switch(s) Yes
Type Linear
Packaging Reel
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS92630QPWPRQ1
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
TPS92630QPWPRQ1 Price

TPS92630QPWPRQ1 Datasheet
TPS92630QPWPRQ1 Application

TPS92630QPWPRQ1 Replacement
TPS92630QPWPRQ1 Pdf

TPS92630QPWPRQ1 Pinout
TPS92630QPWPRQ1 Image

TPS92630QPWPRQ1 Picture
TPS92630QPWPRQ1 In Stock

TPS92630QPWPRQ1 Distributor
TPS92630QPWPRQ1 Electronic Wholesale

Image
Mfr.Part No
Description
Stock
MODULE PIP 3.3VIN 22A ADJ 10SMD
7
METAL GATE RF SILICON FET
75
IC SUPERVISOR MPU SOT23-6
59
ESD / transient protection according to
149
CMOS Low Power Consumption
8006
IC GATE NOR 1CH 2-INP SC-70
607

Top Sellers