Search
Filters

TRS208IDWR

Part No : TRS208IDWR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DVR/RCVR RS232 ESD 24SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1114041-TRS208IDWR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The Texas Instruments TRS208IDWR is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 24-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of TRS208IDWR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1114041-TRS208IDWR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TRS208IDWR
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
TRS208IDWR Price

TRS208IDWR Datasheet
TRS208IDWR Application

TRS208IDWR Replacement
TRS208IDWR Pdf

TRS208IDWR Pinout
TRS208IDWR Image

TRS208IDWR Picture
TRS208IDWR In Stock

TRS208IDWR Distributor
TRS208IDWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC NVSRAM 8MBIT 100NS 36EDIP
3
ID DIFF COMP W/STROBES 8-SOIC
897
Low-ohmic single-pole single-throw analog switch
10
IC MCU 8BIT 1.5KB FLASH 16SOIC
1597
IC OPAMP GP 10MHZ 8SO
720
RES SMD 1.21 OHM 1% 1/2W 1210
1000

Top Sellers