Search
Filters

TRS222CN

IC DVR/RCVR RS232 ESD 18DIP
Manufacturer: Texas Instruments
rohs
Availability: 10,899 In Stock
The Texas Instruments TRS222CN is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 200kbps are guaranteed at worst case load conditions. It is available in 18-PDIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of TRS222CN is 500mV.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 18-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1114050-TRS222CN
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 18-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1114050-TRS222CN
TRS222CN Price

TRS222CN Datasheet
TRS222CN Application

TRS222CN Replacement
TRS222CN Pdf

TRS222CN Pinout
TRS222CN Image

TRS222CN Picture
TRS222CN In Stock

TRS222CN Distributor
TRS222CN Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
600mA, 500kHz Micropower Synchronous Boost Converter with Output Disconnect
753
Triacs (0.8 A to 35 A)
2102
FUSE BOARD MNT 2A 125VAC/VDC SMD
1480