Search
Filters

TRS3221CPWR

Part No : TRS3221CPWR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DVR/RCVR RS232 ESD 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,666 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1114061-TRS3221CPWR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The Texas Instruments TRS3221CPWR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of TRS3221CPWR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1114061-TRS3221CPWR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TRS3221CPWR
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
TRS3221CPWR Price

TRS3221CPWR Datasheet
TRS3221CPWR Application

TRS3221CPWR Replacement
TRS3221CPWR Pdf

TRS3221CPWR Pinout
TRS3221CPWR Image

TRS3221CPWR Picture
TRS3221CPWR In Stock

TRS3221CPWR Distributor
TRS3221CPWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
NCE N-Channel Enhancement Mode Power MOSFET
3250
IC CTLR OVP W/FET 4.56V8-UDFN
213
RF DIODE PIN 100V DIE / Silicon PIN Diode Chips
8910
TVS DIODE 5VWM SOT563
574
Trankiller
800

Top Sellers