Search
Filters

TRS3222CDWR

Part No : TRS3222CDWR
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DVR/RCVR RS232 ESD 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,670 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1114066-TRS3222CDWR
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The Texas Instruments TRS3222CDWR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 20-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of TRS3222CDWR is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1114066-TRS3222CDWR
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TRS3222CDWR
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
TRS3222CDWR Price

TRS3222CDWR Datasheet
TRS3222CDWR Application

TRS3222CDWR Replacement
TRS3222CDWR Pdf

TRS3222CDWR Pinout
TRS3222CDWR Image

TRS3222CDWR Picture
TRS3222CDWR In Stock

TRS3222CDWR Distributor
TRS3222CDWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
TVS DIODE 5VWM 12.5VC SOD523
1
Power MOSFET -60 V, -27.5 A, P-Channel D2PAK
6500
CONN HEADER SMD 4POS 2.54MM
10
DIP Switch | SWITCH SLIDE DIP SPST 25MA 24V
7
Triacs
56

Top Sellers