Search
Filters

TRS3223EIPWR

Part No :
TRS3223EIPWR
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC DVR/RCVR RS232 ESD 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
€1.487
€52.041
80+
€1.258
€100.614
120+
€1.220
€146.415
165+
€1.182
€194.964
215+
€1.144
€245.970
285+
€1.029
€293.392
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,180 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1114086-TRS3223EIPWR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The Texas Instruments TRS3223EIPWR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 500kbps are guaranteed at worst case load conditions. It is available in 20-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of TRS3223EIPWR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1114086-TRS3223EIPWR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TRS3223EIPWR
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
TRS3223EIPWR Price

TRS3223EIPWR Datasheet
TRS3223EIPWR Application

TRS3223EIPWR Replacement
TRS3223EIPWR Pdf

TRS3223EIPWR Pinout
TRS3223EIPWR Image

TRS3223EIPWR Picture
TRS3223EIPWR In Stock

TRS3223EIPWR Distributor
TRS3223EIPWR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG BUCK 1.875V 0.3A SOT23
1000
IC REG LDO +-15V 0.15A 14DFN / LDO Regulator Neg/Pos ±15V 0.15A/-0.15A Automotive 14-Pin DFN EP T/R
70
8-Channel DAC with PLL and Differential Outputs, 192 kHz, 24 Bits | IC DAC 24BIT V-OUT 64LQFP
1
IC SRAM 16MBIT 55NS 48VFBGA
30
IC TXRX RS485 HALF DUPLEX 8SOIC
591
IC RF SWITCH SPDT 50GHZ MODULE
20
256K 32K x 8 Paged CMOS E2PROM
2
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical Stacking | CONN RCPT 20POS SMD GOLD
586
IC GATE AND 1CH 2-INP USV
40870

Top Sellers