Search
Filters

TS12A4514DR

Part No : TS12A4514DR
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH SPST 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,665 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 75ns, 45ns
-3db Bandwidth 520MHz
Charge Injection -11.5pC
Channel Capacitance(CS off, CD off) 7.5pF, 7.5pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1114215-TS12A4514DR
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The TS12A4514DR device is a SPST - NO IC SWITCH, manufactured by Texas Instruments, housed in a 8-SOIC Reel - TR packing. It designed for 2.7 V to 12 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 7.5pF, 7.5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 75ns, 45ns
-3db Bandwidth 520MHz
Charge Injection -11.5pC
Channel Capacitance(CS off, CD off) 7.5pF, 7.5pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1114215-TS12A4514DR
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS12A4514DR
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
TS12A4514DR Price

TS12A4514DR Datasheet
TS12A4514DR Application

TS12A4514DR Replacement
TS12A4514DR Pdf

TS12A4514DR Pinout
TS12A4514DR Image

TS12A4514DR Picture
TS12A4514DR In Stock

TS12A4514DR Distributor
TS12A4514DR Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
5 V, 3.3 V and 2.5 V dual UART, 5 Mbit/s (max.), with 64-byte FIFOs
7
I2C-Bus™ Real Time Clock with Two Interrupts, Alarm, and Timer | IC RTC CLK/CALENDAR I2C 8-SOIC
1
CAP CER 0.15UF 10V X7R 0603
388
20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
78
QUADRUPLE 2-INPUT POSITIVE-NAND GATES
22
TRANSLATOR 4BIT DUAL LV 16UMLP
541
The W78E054D/W78E052D/W78E051D series is an 8-bit microcontroller which can accommodate a wider frequency range with low power consumption. The instruction set for the W78E054D | IC MCU 8BIT 16KB FLASH 44QFP
8
IC REG CTRLR BUCK 36SSOP
189
Single Phase 20.0 AMPS. Glass Passivated Bridge Rectifiers
9

Top Sellers