Search
Filters

TS5A2066DCTR

Part No : TS5A2066DCTR
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPST SM8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,317 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.8ns, 3.6ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 5.5pF, 5.5pF
Max Leakage Current (IS off) 30nA
Crosstalk -68dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SM8
Win Source Part Number 1114411-TS5A2066DCTR
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The TS5A2066DCTR device is a SPST - NO IC SWITCH, manufactured by Texas Instruments, housed in a SM8 Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 30nA max. The operating temperature range is -40°C to 85°C (TA) ,with 5.5pF, 5.5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.8ns, 3.6ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 5.5pF, 5.5pF
Max Leakage Current (IS off) 30nA
Crosstalk -68dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SM8
Win Source Part Number 1114411-TS5A2066DCTR
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS5A2066DCTR
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
TS5A2066DCTR Price

TS5A2066DCTR Datasheet
TS5A2066DCTR Application

TS5A2066DCTR Replacement
TS5A2066DCTR Pdf

TS5A2066DCTR Pinout
TS5A2066DCTR Image

TS5A2066DCTR Picture
TS5A2066DCTR In Stock

TS5A2066DCTR Distributor
TS5A2066DCTR Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
12-stage binary ripple counter
835
DIP 4pin General Purpose Photocoupler
651
DIODE GEN PURP 200V 5A SMC
343
DIODE, ZENER, 36V, 1500MW, 5%, D
42
XFRMR BALUN RF 5GHZ WLAN SMD

Top Sellers