Search
Filters

TS5A21366RSER

Part No :
TS5A21366RSER
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH DUAL SPST 8QFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
75+
$0.702
$52.650
170+
$0.594
$100.980
265+
$0.576
$152.640
360+
$0.558
$200.880
465+
$0.540
$251.100
620+
$0.486
$301.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 669 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 72ns, 318ns
-3db Bandwidth 260MHz
Charge Injection 1.3pC
Channel Capacitance(CS off, CD off) 19pF, 17pF
Max Leakage Current (IS off) 10nA
Crosstalk -98dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 1114413-TS5A21366RSER
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Family Name TS5A21366
Introduction Date September 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TS5A21366DCURG4; TS5A21366DCUR;   MAX4741EKA-T; 

The TS5A21366RSER device is a SPST - NO IC SWITCH, manufactured by Texas Instruments, housed in a 8-UQFN (1.5x1.5) Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 1 Ohm max, and a leakage current(IS OFF)of 10nA max. The operating temperature range is -40°C to 85°C (TA) ,with 19pF, 17pF channel capacitance(CS off, CD off).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 72ns, 318ns
-3db Bandwidth 260MHz
Charge Injection 1.3pC
Channel Capacitance(CS off, CD off) 19pF, 17pF
Max Leakage Current (IS off) 10nA
Crosstalk -98dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 1114413-TS5A21366RSER
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Family Name TS5A21366
Introduction Date September 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TS5A21366DCURG4; TS5A21366DCUR;   MAX4741EKA-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS5A21366RSER
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
TS5A21366RSER Price

TS5A21366RSER Datasheet
TS5A21366RSER Application

TS5A21366RSER Replacement
TS5A21366RSER Pdf

TS5A21366RSER Pinout
TS5A21366RSER Image

TS5A21366RSER Picture
TS5A21366RSER In Stock

TS5A21366RSER Distributor
TS5A21366RSER Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Metal Film, Cylindrical Resistors
250
High Voltage Schottky Barrier Rectifier
271
IC FLOATING POINT DSP 256-BGA
118
Dual General Purpose Transistors
7200
IC MCU 8BIT 24KB FLASH 80QFP
23
HD Embedded Audio CODEC Data Sheet
4
CAP CER 1500PF 2KV X7R 1812
57

Top Sellers