Search
Filters

TS5A22362DRCT-NM

Part No :
TS5A22362DRCT-NM
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH DUAL SPDT 10SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,766 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 70 pct.
Popularity Medium
Win Source Part Number 1114415-TS5A22362DRCT-NM
Case / Package 10-VSON (3x3)
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -78dB @ 100kHz
Max Leakage Current (IS off) 50nA
Channel Capacitance(CS off, CD off) 70pF
Charge Injection 10pC
-3db Bandwidth 18.3MHz
Max Switch Time (Ton,Toff) 80ns, 70ns
Single Supply Voltage (V+) 2.3 V to 5.5 V
Channel-to-Channel Matching (ΔRon) 40 mOhm
Max On Resistance 740 mOhm
Number of Circuits 2
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TS5A22362DRCT-NM device is a SPDT IC SWITCH, manufactured by Texas Instruments, housed in a 10-VSON (3x3) Reel - TR packing. It designed for 2.3 V to 5.5 V operation,with a on resistance of 740 mOhm max, and a leakage current(IS OFF)of 50nA max. The operating temperature range is -40°C to 85°C (TA) ,with 70pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 70 pct.
Popularity Medium
Win Source Part Number 1114415-TS5A22362DRCT-NM
Case / Package 10-VSON (3x3)
Temperature Range - Operating -40°C to 85°C (TA)
Crosstalk -78dB @ 100kHz
Max Leakage Current (IS off) 50nA
Channel Capacitance(CS off, CD off) 70pF
Charge Injection 10pC
-3db Bandwidth 18.3MHz
Max Switch Time (Ton,Toff) 80ns, 70ns
Single Supply Voltage (V+) 2.3 V to 5.5 V
Channel-to-Channel Matching (ΔRon) 40 mOhm
Max On Resistance 740 mOhm
Number of Circuits 2
Switch Circuit SPDT
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS5A22362DRCT-NM
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
TS5A22362DRCT-NM Price

TS5A22362DRCT-NM Datasheet
TS5A22362DRCT-NM Application

TS5A22362DRCT-NM Replacement
TS5A22362DRCT-NM Pdf

TS5A22362DRCT-NM Pinout
TS5A22362DRCT-NM Image

TS5A22362DRCT-NM Picture
TS5A22362DRCT-NM In Stock

TS5A22362DRCT-NM Distributor
TS5A22362DRCT-NM Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC MOTOR CONTROLLER PAR 16SOIC
188
IC TXRX LOW POWER RS-232 8-SOIC
250
IC REG LDO 3V 0.5A SOT223-6
411
LED ARRAY 10X25MM 10SEG GRN DIFF
4
IC INVERTER DUAL 4,2-INPUT 16DIP
General purpose (dual digital transistors)
9800

Top Sellers