Search
Filters

TS5A23166DCURE4

Part No : TS5A23166DCURE4
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : 0.9-ohm DUAL SPST ANALOG SWITCH 5-V/3.3-V 2-CHANNEL ANALOG SWITCH
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,640 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 900 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Operating Supply Voltage 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 7.5ns, 11ns
-3db Bandwidth 150MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 19pF, 18pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Package US8
Win Source Part Number 1274417-TS5A23166DCURE4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Family Name TS5A23166
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
74LVC2G66DC-Q100H; NLAS323US;   HD74LV2G66AUS; 
Texas Instruments TS5A23166DCURE4 is available at WIN SOURCE. Please review product page below for detailed information, including TS5A23166DCURE4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TS5A23166DCURE4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 900 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Operating Supply Voltage 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 7.5ns, 11ns
-3db Bandwidth 150MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 19pF, 18pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Package US8
Win Source Part Number 1274417-TS5A23166DCURE4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Family Name TS5A23166
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
74LVC2G66DC-Q100H; NLAS323US;   HD74LV2G66AUS; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS5A23166DCURE4
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
TS5A23166DCURE4 Price

TS5A23166DCURE4 Datasheet
TS5A23166DCURE4 Application

TS5A23166DCURE4 Replacement
TS5A23166DCURE4 Pdf

TS5A23166DCURE4 Pinout
TS5A23166DCURE4 Image

TS5A23166DCURE4 Picture
TS5A23166DCURE4 In Stock

TS5A23166DCURE4 Distributor
TS5A23166DCURE4 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
CONVERTER DC/DC 12V 20W OUT
5
DIODE ARRAY SCHOTTKY 40V TO220AB
100
TRANS PNP 40V 0.2A TO-92
1000
8 Digit LED Display Driver
HIGH NOISE REDUCTION/HIGH-SPEED 10 Mbps, TOTEM-POLE OUTPUT TYPE 8-PIN DIP PHOTOCOUPLER
12
IC MCU 32BIT 256KB FLASH 100LQFP
3

Top Sellers