We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TS5A3160DBVR

Part No : TS5A3160DBVR
Manufacturer : Texas Instruments
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH SPDT SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
$0.461
$50.710
260+
$0.390
$101.400
400+
$0.378
$151.200
545+
$0.367
$200.015
705+
$0.355
$250.275
945+
$0.319
$301.455
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,590 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 6ns, 13ns
-3db Bandwidth 100MHz
Charge Injection 36.5pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1114437-TS5A3160DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Family Name TS5A3160
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
DG2001DV-T1;   DG2520DV; PI5A4624TX;  
The TS5A3160DBVR device is a SPDT IC SWITCH, manufactured by Texas Instruments, housed in a SOT-23-6 Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 900 mOhm max, and a leakage current(IS OFF)of 20nA max. The operating temperature range is -40°C to 85°C (TA) ,with 18pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 6ns, 13ns
-3db Bandwidth 100MHz
Charge Injection 36.5pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1114437-TS5A3160DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Family Name TS5A3160
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
DG2001DV-T1;   DG2520DV; PI5A4624TX;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS5A3160DBVR
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
TS5A3160DBVR Price

TS5A3160DBVR Datasheet
TS5A3160DBVR Application

TS5A3160DBVR Replacement
TS5A3160DBVR Pdf

TS5A3160DBVR Pinout
TS5A3160DBVR Image

TS5A3160DBVR Picture
TS5A3160DBVR In Stock

TS5A3160DBVR Distributor
TS5A3160DBVR Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
CAP ARRAY 330PF 50V NP0 1206
9600
32Mx8, 16Mx16 256Mb DDR Synchronous DRAM
424
QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS WITH OPEN-COLLECTOR OUTPUTS
IC MCU 8BIT 72KB FLASH 44PLCC
672
CAP TANT 15UF 10V 10% 1411
439
LOW POWER QUAD COMPARATOR