Search
Filters

TSV912AIDR

Part No : TSV912AIDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2 CIRCUIT 8SOIC / Rail-to-Rail Input/Output, 8-MHz Operational Amplifiers
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,216 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.5V/μs
Gain Bandwidth Product 8MHz
-3db Bandwidth 80kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Current - Supply 550μA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Win Source Part Number 806425-TSV912AIDR
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.5V/μs
Gain Bandwidth Product 8MHz
-3db Bandwidth 80kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Current - Supply 550μA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Win Source Part Number 806425-TSV912AIDR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSV912AIDR
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
TSV912AIDR Price

TSV912AIDR Datasheet
TSV912AIDR Application

TSV912AIDR Replacement
TSV912AIDR Pdf

TSV912AIDR Pinout
TSV912AIDR Image

TSV912AIDR Picture
TSV912AIDR In Stock

TSV912AIDR Distributor
TSV912AIDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC AMP RFIC 3.4GHZ SOT-363
39
IC D-TYPE POS TRG DUAL 14SO
600
IC REG LDO 2.5V 0.8A SOT223-5
61
IC MPU MPC85XX 1.0GHZ 783FCBGA
66
CMOS-CCD 1H/2H Delay Line for PAL
22

Top Sellers