Search
Filters

TUSB1210BRHBRQ1

Part No : TUSB1210BRHBRQ1
Manufacturer : Texas Instruments
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX USB 480MBPS 32VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 50mV
Data Rate 480Mbps
Supply Voltage - Operating 2.7 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1114863-TUSB1210BRHBRQ1
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The Texas Instruments TUSB1210BRHBRQ1 is 2.7 V to 4.8 V powered Transceiver for USB 2.0 communication protocol. Data rates greater than 480Mbps are guaranteed at worst case load conditions. It is available in 32-VQFN (5x5) and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of TUSB1210BRHBRQ1 is 50mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 50mV
Data Rate 480Mbps
Supply Voltage - Operating 2.7 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1114863-TUSB1210BRHBRQ1
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TUSB1210BRHBRQ1
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
TUSB1210BRHBRQ1 Price

TUSB1210BRHBRQ1 Datasheet
TUSB1210BRHBRQ1 Application

TUSB1210BRHBRQ1 Replacement
TUSB1210BRHBRQ1 Pdf

TUSB1210BRHBRQ1 Pinout
TUSB1210BRHBRQ1 Image

TUSB1210BRHBRQ1 Picture
TUSB1210BRHBRQ1 In Stock

TUSB1210BRHBRQ1 Distributor
TUSB1210BRHBRQ1 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC BCD-7SEG DECODER/DVR 16-SOIC
25
IC REG LDO 2.5V 0.15A SOT23-5
328
High Performance E2CMOS PLD Generic Array Logic
7
PTC RESETTABLE 16V 1.10A 1812L
7930
IC CONTROLLER USB 2.0 128TQFP
10
3 V/5 V, +-10 V Input Range, 1 mW 3-Channel 16-Bit, Sigma-Delta ADC | IC ADC 16BIT SIGMA-DELTA 20TSSOP
5

Top Sellers