The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TWL1200IPFBRQ1

Part No TWL1200IPFBRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SDIO, UART, AND AUDIO VOLTAGE-TRANSLATION TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL 48TQFP
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
Pricing & Ordering $2.059 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
21+
$2.4740
$51.954
50+
$2.0300
$101.500
77+
$1.9670
$151.459
106+
$1.9030
$201.718
136+
$1.8400
$250.240
182+
$1.6500
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,000 pieces
MOQ: 21 pcs
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
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 4
Voltage - VCCA 1.1V ~ 3.6V
Voltage - VCCB 1.1V ~ 3.6V
Output Type Open Drain
Data Rate 60Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Audio, SIM Card Interface, UART
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TWL1200
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1275070-TWL1200IPFBRQ1
Manufacturer Homepage www.ti.com
Family Name TWL1200-Q1
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PI4ULS3V204ZBEX;  PI4ULS3V204GAEX;  PI4ULS3V204LE; 

Description

Product Overview: TWL1200IPFBRQ1 from Texas Instruments

The TWL1200IPFBRQ1 is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-performance product is engineered to provide reliable and efficient power supply solutions, ensuring optimal performance of electronic systems in challenging environments.

Key Features

  • Advanced Power Management: The TWL1200IPFBRQ1 offers an array of power management features, including multiple regulated voltage rails that are essential for powering complex automotive systems.
  • Robust Design: Designed with the automotive industry in mind, this PMIC meets the AEC-Q100 standard for automotive quality, ensuring high reliability and performance under extreme conditions.
  • Wide Input Voltage Range: The device is capable of handling a broad range of input voltages, making it versatile for various automotive power systems.
  • High Efficiency: With its focus on energy efficiency, the TWL1200IPFBRQ1 helps to reduce power consumption and heat generation, leading to longer system life and better fuel economy in automotive applications.
  • Integrated Safety Features: The PMIC includes a suite of safety features such as overvoltage, undervoltage, and overtemperature protection, which are critical for ensuring the safety and reliability of automotive electronics.

Applications

The TWL1200IPFBRQ1 is ideal for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics and Connectivity Solutions

In addition to its automotive uses, this PMIC can also be employed in industrial settings where robust power management is required.

Product Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Operating Temperature -40°C to +125°C
Quality Standards AEC-Q100
Package MicroStar Junior BGA

For more detailed specifications and application support, visit the Texas Instruments website or contact their support team.