Search
Filters

UA78L05CPKG3

Part No : UA78L05CPKG3
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.1A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 49dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1115216-UA78L05CPKG3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Texas Instruments UA78L05CPKG3, 100mA Fixed REG LDO, offers a maximum input voltage of 20V, with a 1.7V @ 40mA maximum drop voltage. The UA78L05CPKG3 is fully intergrated into a SOT-89-3 package, opreating at different temperatures from 0°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 49dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1115216-UA78L05CPKG3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UA78L05CPKG3
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
UA78L05CPKG3 Price

UA78L05CPKG3 Datasheet
UA78L05CPKG3 Application

UA78L05CPKG3 Replacement
UA78L05CPKG3 Pdf

UA78L05CPKG3 Pinout
UA78L05CPKG3 Image

UA78L05CPKG3 Picture
UA78L05CPKG3 In Stock

UA78L05CPKG3 Distributor
UA78L05CPKG3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
NPN EPITAXIAL PLANAR TRANSISTOR
253
IC REDRIVER PCIE 8CHAN 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
75
IC FET RF LDMOS 100W H-36248-2
118
N-channel junction FETs
68
IC MCU 8BIT 16KB FLASH 48TQFP
106
Zener Voltage Regulators | DIODE ZENER 27V 500MW SOD523
1500
FIXED IND 1MH 136MA 14.01 OHM
380
IC FLASH 32GBIT 153TFBGA
11

Top Sellers