Search
Filters

UA78M05IKVURG3

Part No : UA78M05IKVURG3
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.5A TO252-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,724 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1115234-UA78M05IKVURG3
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Texas Instruments UA78M05IKVURG3, 500mA Fixed REG LDO, offers a maximum input voltage of 25V, with a 2V @ 350mA maximum drop voltage. The UA78M05IKVURG3 is fully intergrated into a TO-252-3 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1115234-UA78M05IKVURG3
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UA78M05IKVURG3
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
UA78M05IKVURG3 Price

UA78M05IKVURG3 Datasheet
UA78M05IKVURG3 Application

UA78M05IKVURG3 Replacement
UA78M05IKVURG3 Pdf

UA78M05IKVURG3 Pinout
UA78M05IKVURG3 Image

UA78M05IKVURG3 Picture
UA78M05IKVURG3 In Stock

UA78M05IKVURG3 Distributor
UA78M05IKVURG3 PMIC - Voltage Regulators - Linear

Top Sellers