We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

UA78M33CKCS

Part No : UA78M33CKCS
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.5A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
$0.634
$50.720
190+
$0.536
$101.840
290+
$0.520
$150.800
400+
$0.504
$201.600
515+
$0.487
$250.805
685+
$0.439
$300.715
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 730 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1115241-UA78M33CKCS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name UA78M33
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
Upc3533hf; PQ3DZ53UJ00H;  PQ3DZ53U;  
Texas Instruments UA78M33CKCS, 500mA Fixed REG LDO, offers a maximum input voltage of 25V, with a 2V @ 350mA maximum drop voltage. The UA78M33CKCS is fully intergrated into a TO-220-3 package, opreating at different temperatures from 0°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1115241-UA78M33CKCS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name UA78M33
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
Upc3533hf; PQ3DZ53UJ00H;  PQ3DZ53U;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UA78M33CKCS
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
UA78M33CKCS Price

UA78M33CKCS Datasheet
UA78M33CKCS Application

UA78M33CKCS Replacement
UA78M33CKCS Pdf

UA78M33CKCS Pinout
UA78M33CKCS Image

UA78M33CKCS Picture
UA78M33CKCS In Stock

UA78M33CKCS Distributor
UA78M33CKCS PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC FLASH 8MBIT 70MHZ 8SOIC
12838
10 V Precision Voltage Reference
9
50MHz, Selectable, Four Channel Video Operational Amplifier
3