Search
Filters

UA79M08CKVURG3

Part No :
UA79M08CKVURG3
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO -8V 0.5A TO252-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,300 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -25V
Nominal Output Voltage (Min/Fixed) -8V
Dropout Voltage-Max 1.1V @ 5mA
Output Current 500mA
PSRR 59dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1115246-UA79M08CKVURG3
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Texas Instruments UA79M08CKVURG3, 500mA Fixed REG LDO, offers a maximum input voltage of -25V, with a 1.1V @ 5mA maximum drop voltage. The UA79M08CKVURG3 is fully intergrated into a TO-252-3 package, opreating at different temperatures from 0°C to 125°C, with -8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -25V
Nominal Output Voltage (Min/Fixed) -8V
Dropout Voltage-Max 1.1V @ 5mA
Output Current 500mA
PSRR 59dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1115246-UA79M08CKVURG3
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UA79M08CKVURG3
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
UA79M08CKVURG3 Price

UA79M08CKVURG3 Datasheet
UA79M08CKVURG3 Application

UA79M08CKVURG3 Replacement
UA79M08CKVURG3 Pdf

UA79M08CKVURG3 Pinout
UA79M08CKVURG3 Image

UA79M08CKVURG3 Picture
UA79M08CKVURG3 In Stock

UA79M08CKVURG3 Distributor
UA79M08CKVURG3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 256KB FLASH 80HTQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V Automotive 80-Pin HTQFP EP Tray
48
SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 2.0 Amperes)
2000
IC MOTOR DRIVER 48VQFN
199
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
1150
500mA, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator
161
IC OPAMP PGA 560KHZ RRO 10DFN
502

Top Sellers