Search
Filters

UC2524ADW

Part No : UC2524ADW
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOP 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,298 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 41 pct.
Popularity Medium
Case / Package 16-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Control Features Frequency Control
Clock Sync No
Synchronous Rectifier No
Duty Cycle (Max) 45%
Frequency - Switching 500kHz
Supply Voltage - Operating 8 V to 40 V
Output Phases 1
Number of Outputs 2
Purpose Step-Up, Step-Up/Step-Down
Output Type Transistor Driver
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Win Source Part Number 1115280-UC2524ADW
The UC2524ADW is a Step-Up, Step-Up/Step-Down(Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull) controller, manufactured by Texas Instruments, contained in 16-SOIC Tube/Rail packing. This device is capable of operating at 45% duty cycle. The switching frequency can be set for a 500kHz. It accepts input voltages from 8 V to 40 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 41 pct.
Popularity Medium
Case / Package 16-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Control Features Frequency Control
Clock Sync No
Synchronous Rectifier No
Duty Cycle (Max) 45%
Frequency - Switching 500kHz
Supply Voltage - Operating 8 V to 40 V
Output Phases 1
Number of Outputs 2
Purpose Step-Up, Step-Up/Step-Down
Output Type Transistor Driver
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Win Source Part Number 1115280-UC2524ADW
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC2524ADW
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
UC2524ADW Price

UC2524ADW Datasheet
UC2524ADW Application

UC2524ADW Replacement
UC2524ADW Pdf

UC2524ADW Pinout
UC2524ADW Image

UC2524ADW Picture
UC2524ADW In Stock

UC2524ADW Distributor
UC2524ADW PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 45V D618
6
IC BUS TRANSCVR 16BIT 48TVSOP
6
MOSFET N-CH 900V 10A TO220F
44
SILICON PLANAR POWER ZENER DIODES
202
NTSC Format Single-Chip Processing IC for VHS VCR Products
214

Top Sellers