Search
Filters

UC2843ADTRG4

Part No :
UC2843ADTRG4
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR MULT TOP 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,923 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1115380-UC2843ADTRG4
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
UC2843AD8TR;  UC2843ADWTR; UC2843ADWG4; 
The UC2843ADTRG4 is a Step-Up, Step-Up/Step-Down(Boost, Flyback, Forward Converter) controller, manufactured by Texas Instruments, contained in 14-SOIC Reel - TR packing. This device is capable of operating at 96% duty cycle. The switching frequency can be set for a 500kHz. It accepts input voltages from 7.6 V to 30 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1115380-UC2843ADTRG4
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
UC2843AD8TR;  UC2843ADWTR; UC2843ADWG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC2843ADTRG4
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
UC2843ADTRG4 Price

UC2843ADTRG4 Datasheet
UC2843ADTRG4 Application

UC2843ADTRG4 Replacement
UC2843ADTRG4 Pdf

UC2843ADTRG4 Pinout
UC2843ADTRG4 Image

UC2843ADTRG4 Picture
UC2843ADTRG4 In Stock

UC2843ADTRG4 Distributor
UC2843ADTRG4 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC BUS SWITCH 8BIT 20-QSOP
116
HEX INVERTER SINGLE STAGE
297
Single MOSFET Die | MOSFET N-CH 100V 180A TO-264AA
5
IC OPAMP GP 2MHZ RRO 14SOIC
262

Top Sellers