Search
Filters

UC3524NG4

Part No : UC3524NG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOPOLOGY 16DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,494 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 300kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1115457-UC3524NG4
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The UC3524NG4 is a Step-Up, Step-Up/Step-Down(Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull) controller, manufactured by Texas Instruments, contained in 16-PDIP Tube/Rail packing. This device is capable of operating at 45% duty cycle. The switching frequency can be set for a 300kHz. It accepts input voltages from 8 V to 40 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 300kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1115457-UC3524NG4
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3524NG4
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
UC3524NG4 Price

UC3524NG4 Datasheet
UC3524NG4 Application

UC3524NG4 Replacement
UC3524NG4 Pdf

UC3524NG4 Pinout
UC3524NG4 Image

UC3524NG4 Picture
UC3524NG4 In Stock

UC3524NG4 Distributor
UC3524NG4 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
LOW DROPOUT VOLTAGE REGULATOR
493
RELAY SSR DPST 120MA 8-SOP
77
IC REG BUCK ADJ 1.6A 6SON
2967
TRANS NPN 50V 0.1A SOT-23
7869
silicon bilateral voltage triggered switch | SIDAC 205-230V 1A TO92
500
ECOSPARK2 450V IGNITION IGBT
4
TRIAC 800V 10A TO-220FP
17

Top Sellers