Search
Filters

UC3526ADWTRG4

Part No : UC3526ADWTRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOP 18SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1115468-UC3526ADWTRG4
Case / Package 18-SOIC
Temperature Range - Operating 0°C to 70°C (TA)
Control Features Enable, Frequency Control, Reset, Soft Start
Clock Sync Yes
Synchronous Rectifier Yes
Duty Cycle (Max) 49%
Frequency - Switching 1Hz to 600kHz
Supply Voltage - Operating 7 V to 35 V
Output Phases 1
Number of Outputs 2
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Output Type Transistor Driver
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The UC3526ADWTRG4 is a controller, manufactured by Texas Instruments, contained in 18-SOIC Reel - TR packing. This device is capable of operating at 49% duty cycle. The switching frequency can be set for a 1Hz to 600kHz. It accepts input voltages from 7 V to 35 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1115468-UC3526ADWTRG4
Case / Package 18-SOIC
Temperature Range - Operating 0°C to 70°C (TA)
Control Features Enable, Frequency Control, Reset, Soft Start
Clock Sync Yes
Synchronous Rectifier Yes
Duty Cycle (Max) 49%
Frequency - Switching 1Hz to 600kHz
Supply Voltage - Operating 7 V to 35 V
Output Phases 1
Number of Outputs 2
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Output Type Transistor Driver
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3526ADWTRG4
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
UC3526ADWTRG4 Price

UC3526ADWTRG4 Datasheet
UC3526ADWTRG4 Application

UC3526ADWTRG4 Replacement
UC3526ADWTRG4 Pdf

UC3526ADWTRG4 Pinout
UC3526ADWTRG4 Image

UC3526ADWTRG4 Picture
UC3526ADWTRG4 In Stock

UC3526ADWTRG4 Distributor
UC3526ADWTRG4 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC RTC CLK/CALENDAR I2C 8-SOIC
19111
THERM NTC 220KOHM 4500K 0402 / NTC Thermistors
519
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
1
1M x 16 (16-MBIT) DYNAMIC RAM WITH EDO PAGE MODE
390
GENERAL PURPOSE, LOW VOLTAGE, RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
120
WIRE-WOUND CHIP POWER INDUCTORS (CB SERIES)
6

Top Sellers