UC3708N

Part No :
UC3708N
Manufacturer :
Catalog :
PMIC - Gate Drivers
Description :
Dual Non-Inverting Power Driver
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
30+
$1.6910
$50.730
70+
$1.4710
$102.970
105+
$1.4290
$150.045
145+
$1.3870
$201.115
190+
$1.3440
$255.360
250+
$1.2180
$304.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 870 pieces
MOQ: 30 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 5 V ~ 35 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Rise / Fall Time (Typ) 25ns, 25ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1275891-UC3708N
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name UC3708
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX15025AAUD+;  MAX15025BAUD+;  MAX15025BATB+; 
Texas Instruments UC3708N is available at WIN SOURCE. Please review product page below for detailed information, including UC3708N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UC3708N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 5 V ~ 35 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Rise / Fall Time (Typ) 25ns, 25ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1275891-UC3708N
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name UC3708
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX15025AAUD+;  MAX15025BAUD+;  MAX15025BATB+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3708N
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
UC3708N Price

UC3708N Datasheet
UC3708N Application

UC3708N Replacement
UC3708N Pdf

UC3708N Pinout
UC3708N Image

UC3708N Picture
UC3708N In Stock

UC3708N Distributor
UC3708N PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
MAGNETIC SWITCH LATCH SOT23W
600
TVS DIODE 3.3VWM 6VC SOT26
5000
USB Power Switch Single 5.5V 1A to 6A 16-Pin TSSOP T/R / IC DISTRIBUTION SW SGL 16-TSSOP
16
800mA Low Dropout Regulator
280
TXRX IRDA 4MBIT 2.5MM SIDE 8-SMD
6

Top Sellers