Search
Filters

UC3845ADTR

Part No :
UC3845ADTR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR MULT TOP 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,672 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1115563-UC3845ADTR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
The UC3845ADTR is a Step-Up, Step-Down, Step-Up/Step-Down(Buck, Boost, Flyback, Forward Converter) controller, manufactured by Texas Instruments, contained in 14-SOIC Reel - TR packing. This device is capable of operating at 48% duty cycle. The switching frequency can be set for a 500kHz. It accepts input voltages from 7.6 V to 30 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1115563-UC3845ADTR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3845ADTR
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
UC3845ADTR Price

UC3845ADTR Datasheet
UC3845ADTR Application

UC3845ADTR Replacement
UC3845ADTR Pdf

UC3845ADTR Pinout
UC3845ADTR Image

UC3845ADTR Picture
UC3845ADTR In Stock

UC3845ADTR Distributor
UC3845ADTR PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 15V D618
1738
SWITCH TACTILE SPST-NO 0.05A 12V / Switch Tactile N.O. SPST Round Button PC Pins 0.05A 12VDC 100000Cycles 1.27N Bracket Mount/Through Hole Bulk
220
DIODE ZENER 9.1V 320MW SOD323
900
SWITCH SLIDE DIP SPST 25MA 24V
IC EEPROM 4KBIT 2MHZ 8DIP
1607
Broadband Internal Matching
178

Top Sellers