Search
Filters

UC3879DWTRG4

Part No : UC3879DWTRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR HALF-BRIDGE 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,994 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 9 V to 20 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1115605-UC3879DWTRG4
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The UC3879DWTRG4 is a Step-Up/Step-Down(Half-Bridge) controller, manufactured by Texas Instruments, contained in 20-SOIC Reel - TR packing. This device is capable of operating at 50% duty cycle. The switching frequency can be set for a Up to 300kHz. It accepts input voltages from 9 V to 20 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 9 V to 20 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1115605-UC3879DWTRG4
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3879DWTRG4
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
UC3879DWTRG4 Price

UC3879DWTRG4 Datasheet
UC3879DWTRG4 Application

UC3879DWTRG4 Replacement
UC3879DWTRG4 Pdf

UC3879DWTRG4 Pinout
UC3879DWTRG4 Image

UC3879DWTRG4 Picture
UC3879DWTRG4 In Stock

UC3879DWTRG4 Distributor
UC3879DWTRG4 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
2M x 32 SDRAM 512K x 32bit x 4 Banks Synchronous DRAM LVTTL
129
HIGH-SPEED DIFFERENTIAL LINE DRIVERS AND RECEIVERS
11
TRANS NPN 100V 4A TP-FA
116
DC/DC CONVERTER 1.5V 10A 15W / Module DC-DC 1-OUT 1.5V 10A 6-Pin SMT T/R
1
DIODE SCHOTTKY 3A 50V SMCJ
1200
General Purpose NPN Epitaxial Planar Transistor
98
20 / 20 V, 800 / 550 mA N/P-channel Trench MOSFET
460
Three-PLL Serial-Programmable Flash-Programmable Clock Generator
18

Top Sellers