The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UCC1805

Part No UCC1805
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Power BiCMOS Current-Mode PWM
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
Pricing & Ordering $29.130 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$47.1860
$94.372
3+
$38.7170
$116.151
4+
$37.5070
$150.028
6+
$36.2970
$217.782
8+
$35.0870
$280.696
10+
$31.4580
$314.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,900 pieces
MOQ: 2 pcs
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
RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276082-UCC1805
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited

Description

UCC1805 Low-Power BiCMOS Current-Mode PWM Controller

The UCC1805 from Texas Instruments is a versatile and robust current-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This controller integrates several features making it an ideal choice for power converters that require high efficiency, reliability, and performance.

Key Features

  • BiCMOS Technology: The UCC1805 incorporates BiCMOS technology, which combines the benefits of both bipolar and CMOS transistors, resulting in lower power consumption and improved noise immunity.
  • Wide Operating Range: With an operating voltage range of 4.5V to 5.5V, this controller can accommodate various applications and ensure stable operation under different conditions.
  • Current-Mode Control: Current-mode control provides inherent line feedforward, cycle-by-cycle current limiting, and ease of loop compensation, leading to enhanced performance and simplified circuit design.
  • High-Frequency Operation: Capable of operating at frequencies up to 1MHz, the UCC1805 allows for smaller, more efficient power supplies with reduced component size and cost.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, improving system reliability and reducing stress on the power supply components.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Low Startup and Operating Current: The UCC1805 has a low startup current of 0.5µA and an operating current of 2.5mA, making it suitable for battery-powered and energy-conscious applications.

Applications

The UCC1805 is well-suited for a variety of applications, including:

  • DC-DC Converters
  • Off-Line Power Supplies
  • Portable Electronics
  • Communication Systems
  • Industrial and Medical Equipment

With its combination of features and performance, the UCC1805 PWM controller from Texas Instruments stands out as a top choice for designers looking to create compact, efficient, and reliable power supply solutions.